Grundig logo

Grundig 49 VLE 6721 BP TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22705
Info modified on:
27 May 2024, 13:08:06
Short summary description Grundig 49 VLE 6721 BP TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black, Silver:

Grundig 49 VLE 6721 BP, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Grundig 49 VLE 6721 BP TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black, Silver:

Grundig 49 VLE 6721 BP. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 600 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.