Grundig logo

Grundig 43 VLE 6910 BP 109.2 cm (43") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8050
Info modified on:
07 Nov 2024, 14:16:13
Short summary description Grundig 43 VLE 6910 BP 109.2 cm (43") Full HD Smart TV Wi-Fi Black:

Grundig 43 VLE 6910 BP, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 43 VLE 6910 BP 109.2 cm (43") Full HD Smart TV Wi-Fi Black:

Grundig 43 VLE 6910 BP. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 600 Hz. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.