Grundig logo

Grundig 32 GFB 6629 81.3 cm (32") Full HD Smart TV Black 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60423
Info modified on:
23 Mar 2025, 13:49:39
Short summary description Grundig 32 GFB 6629 81.3 cm (32") Full HD Smart TV Black 40 W:

Grundig 32 GFB 6629, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, LED, 16:9, Dynamic Edge-LED

Long summary description Grundig 32 GFB 6629 81.3 cm (32") Full HD Smart TV Black 40 W:

Grundig 32 GFB 6629. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 100 x 150 mm. RMS rated power: 40 W, Built-in audio decoders: DTS, DTS Studio Sound. Power consumption (typical): 40 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V. Width (with stand): 738 mm, Depth (with stand): 242 mm, Width (without stand): 738 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.