Grundig logo

Grundig D160A Trio DECT telephone Caller ID Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21683
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Grundig D160A Trio DECT telephone Caller ID Black:

Grundig D160A Trio, DECT telephone, 80 entries, Caller ID, Black

Long summary description Grundig D160A Trio DECT telephone Caller ID Black:

Grundig D160A Trio. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 80 entries. Caller ID. Product colour: Black. Number of handsets included: 3

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.