Goodram M1A4 All in One, 128 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, 10 MB/s
Goodram M1A4 All in One. Capacity: 128 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed, media: 100 MB/s, Write speed: 10 MB/s, UHS Speed Class: Class 1 (U1). Product colour: Black, White