Channel partners
Manufacturers
Partners
More
Country:
Language:
English (IN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23052826 data-sheets &
39746 brands
– register (free)
LED Bulbs
Goobay 30245 LED bulb 6400 K 2 W G4
Goobay 30245 LED bulb 6400 K 2 W G4
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
LED Compact Lamp, 0.3 W
Product code:
30245
GTIN (EAN/UPC):
4040849302459
Category:
LED Bulbs
Icecat Product ID:
4599051
Data-sheet quality:
created/standardized by Icecat
Product views:
35406
Info modified on:
17 Jul 2025, 21:02:59
Report mistake
Specs
Similar products
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE