Goobay logo

Goobay 11734 wire connector Banana Red

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8484
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 11734 wire connector Banana Red:
  • - Connector with 4-mm socket for connecting banana plugs
  • - Ideally suited for measuring instruments or AV applications, e.g. for speaker plugs on amplifiers and loudspeaker boxes
  • - The binding post can be installed in casings with the help of the washer and nuts
  • - The 2-pin DC connector is supplied unassembled and requires solder mounting
  • - Made of ABS plastic
  • - Available in five different colours for clear, colour-coded identification
  • - Banana socket is only suitable for hobby and hobbyist use
Long product name Goobay 11734 wire connector Banana Red:

Banana Chassis Socket with Screw, 10 pcs

Short summary description Goobay 11734 wire connector Banana Red:

Goobay 11734, Banana, Red, Female, Straight, ABS, RoHS

Long summary description Goobay 11734 wire connector Banana Red:

Goobay 11734. Connector(s): Banana, Product colour: Red, Connector gender: Female. Compliance certificates: RoHS. Weight: 3 g, Inner diameter: 6.2 mm, Outer diameter: 1 cm. Quantity per pack: 10 pc(s), Package type: Polybag

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.