GIGABYTE MZ72-HB0, AMD, Socket SP3, AMD EPYC, 128 GB, DDR4-SDRAM, 256 GB
GIGABYTE MZ72-HB0. Processor manufacturer: AMD, Processor socket: Socket SP3, Compatible processor series: AMD EPYC. Supported memory types: DDR4-SDRAM, Memory, maximum: 256 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, NVMe, SATA III. Parallel processing technology support: Dual Graphics, Graphics card family: ASPEED, Graphics card: AST2500. Ethernet interface type: 10 Gigabit Ethernet