GIGABYTE MW50-SV0, Intel, LGA 2011-v3, 1600,2600 MHz, LGA 2011-v3 (Socket R), DDR4-SDRAM, Quad-channel
GIGABYTE MW50-SV0. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Processor system buses supported: 1600,2600 MHz. Supported memory types: DDR4-SDRAM, Memory channels: Quad-channel, Memory voltage: 1.2 V. Supported storage drive interfaces: mSATA, RAID levels: 0, 1, 5, 10. LAN controller: Intel I210, Intel® I218. Component for: PC, Motherboard form factor: ATX, Chipset: Intel® C612