GIGABYTE logo

GIGABYTE GA-H110M-M.2 Intel® H110 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48628
Info modified on:
30 Oct 2024, 13:11:34
Short summary description GIGABYTE GA-H110M-M.2 Intel® H110 micro ATX:

GIGABYTE GA-H110M-M.2, Intel, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, DDR4-SDRAM, 64 GB, DIMM, Dual-channel

Long summary description GIGABYTE GA-H110M-M.2 Intel® H110 micro ATX:

GIGABYTE GA-H110M-M.2. Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR4-SDRAM, Memory, maximum: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.