GIGABYTE logo

GIGABYTE GV-R777OC-1GD REV. 2 graphics card AMD Radeon HD7770 1 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30089
Info modified on:
02 Sept 2024, 20:29:47
Short summary description GIGABYTE GV-R777OC-1GD REV. 2 graphics card AMD Radeon HD7770 1 GB GDDR5:

GIGABYTE GV-R777OC-1GD REV. 2, Radeon HD7770, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-R777OC-1GD REV. 2 graphics card AMD Radeon HD7770 1 GB GDDR5:

GIGABYTE GV-R777OC-1GD REV. 2. Graphics processor family: AMD, Graphics processor: Radeon HD7770, Processor frequency: 1050 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.