GIGABYTE logo

GIGABYTE NVIDIA GeForce 6200 with TurboCache GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94897
Info modified on:
08 May 2023, 14:37:28
Short summary description GIGABYTE NVIDIA GeForce 6200 with TurboCache GDDR:

GIGABYTE NVIDIA GeForce 6200 with TurboCache, GeForce 6200, GDDR, 128 bit, 2048 x 1536 pixels

Long summary description GIGABYTE NVIDIA GeForce 6200 with TurboCache GDDR:

GIGABYTE NVIDIA GeForce 6200 with TurboCache. Graphics processor: GeForce 6200. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 1.5, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.