GIGABYTE logo

GIGABYTE GV-N75TOC-1GI graphics card NVIDIA GeForce GTX 750 Ti 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114585
Info modified on:
02 Sept 2024, 20:29:55
Short summary description GIGABYTE GV-N75TOC-1GI graphics card NVIDIA GeForce GTX 750 Ti 1 GB GDDR5:

GIGABYTE GV-N75TOC-1GI, GeForce GTX 750 Ti, 1 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N75TOC-1GI graphics card NVIDIA GeForce GTX 750 Ti 1 GB GDDR5:

GIGABYTE GV-N75TOC-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 750 Ti, Processor frequency: 1033 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5400 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.