GIGABYTE GC-WBAX2400R, Internal, Wireless, PCI Express, WLAN / Bluetooth, 2400 Mbit/s, Black
GIGABYTE GC-WBAX2400R. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Host interface: WLAN / Bluetooth. Maximum data transfer rate: 2400 Mbit/s, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 6 GHz). Antenna type: 2x2, Product colour: Black