GIGABYTE logo

GIGABYTE Brix Nettop Black i3-4010U BGA 1168 1.7 GHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62630
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE Brix Nettop Black i3-4010U BGA 1168 1.7 GHz:

GIGABYTE Brix, Nettop, Mini PC barebone, BGA 1168, DDR3-SDRAM, Serial ATA III, 65 W

Long summary description GIGABYTE Brix Nettop Black i3-4010U BGA 1168 1.7 GHz:

GIGABYTE Brix. Form factor: Nettop, Product type: Mini PC barebone. Processor socket: BGA 1168. Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Memory, maximum: 16 GB. Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0. Power supply: 65 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.