GIGABYTE logo

GIGABYTE GB-BSI3H-6100-F2 PC/workstation Intel® Core™ i3 i3-6100U 4 GB DDR3L-SDRAM 120 GB SSD Windows 10 Home Mini PC Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30133
Info modified on:
09 Mar 2024, 14:04:25
Short summary description GIGABYTE GB-BSI3H-6100-F2 PC/workstation Intel® Core™ i3 i3-6100U 4 GB DDR3L-SDRAM 120 GB SSD Windows 10 Home Mini PC Grey:

GIGABYTE GB-BSI3H-6100-F2, 2.3 GHz, Intel® Core™ i3, i3-6100U, 4 GB, 120 GB, Windows 10 Home

Long summary description GIGABYTE GB-BSI3H-6100-F2 PC/workstation Intel® Core™ i3 i3-6100U 4 GB DDR3L-SDRAM 120 GB SSD Windows 10 Home Mini PC Grey:

GIGABYTE GB-BSI3H-6100-F2. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i3, Processor: i3-6100U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Form factor: Mini PC. Product type: Mini PC. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.