GIGABYTE logo

GIGABYTE GA-Z170MX-Gaming 5 Intel® Z170 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92077
Info modified on:
30 Oct 2024, 13:03:51
Short summary description GIGABYTE GA-Z170MX-Gaming 5 Intel® Z170 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-Z170MX-Gaming 5, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-Z170MX-Gaming 5 Intel® Z170 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-Z170MX-Gaming 5. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.