GIGABYTE GA-P55-UD6, Intel, LGA 1156 (Socket H), 1.5 V, 0, 1, 5, 10, JBOD, 10/100/1000 Mbit, ATX
GIGABYTE GA-P55-UD6. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Network interface: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX