GIGABYTE logo

GIGABYTE GA-M61PME-S2P motherboard Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167605
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-M61PME-S2P motherboard Socket AM2 micro ATX:

GIGABYTE GA-M61PME-S2P, AMD, Socket AM2, 8 GB, 1.8 V, GeForce 6100, Realtek RTL8201CL

Long summary description GIGABYTE GA-M61PME-S2P motherboard Socket AM2 micro ATX:

GIGABYTE GA-M61PME-S2P. Processor manufacturer: AMD, Processor socket: Socket AM2. Memory, maximum: 8 GB, Memory voltage: 1.8 V. Graphics card: GeForce 6100. LAN controller: Realtek RTL8201CL, Network interface: 10/100 Mbit. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.