GIGABYTE GA-K8NE-RH, AMD, Socket 754, 3 GB, ATX, ATX, 305 mm
GIGABYTE GA-K8NE-RH. Processor manufacturer: AMD, Processor socket: Socket 754. Memory, maximum: 3 GB. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 224 mm. Bundled software: Norton Internet Security: - Norton Anti-Virus - Norton Personal Firewall - Norton Privacy...