GIGABYTE GA-EP45C-DS3R (rev. 1.0), Intel, LGA 775 (Socket T), 8 GB, 0, 1, 10, Realtek RTL8111C, ATX
GIGABYTE GA-EP45C-DS3R (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 8 GB. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111C. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A