GIGABYTE logo

GIGABYTE Motherboard GA-EP35-DS3 LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78731
Info modified on:
04 Apr 2019, 08:32:11
Short summary description GIGABYTE Motherboard GA-EP35-DS3 LGA 775 (Socket T) ATX:

GIGABYTE Motherboard GA-EP35-DS3, Intel, LGA 775 (Socket T), 8 GB, Realtek RTL8111B, ATX, 7.1 channels

Long summary description GIGABYTE Motherboard GA-EP35-DS3 LGA 775 (Socket T) ATX:

GIGABYTE Motherboard GA-EP35-DS3. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 8 GB. LAN controller: Realtek RTL8111B. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A. BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.