GIGABYTE logo

GIGABYTE GA-970A-UD3P motherboard AMD 970 Socket AM3+ ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127209
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-970A-UD3P motherboard AMD 970 Socket AM3+ ATX:

GIGABYTE GA-970A-UD3P, AMD, Socket AM3+, AMD Phenom FX, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II..., 4.8 GT/s, DDR3-SDRAM, 32 GB

Long summary description GIGABYTE GA-970A-UD3P motherboard AMD 970 Socket AM3+ ATX:

GIGABYTE GA-970A-UD3P. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II.... Supported memory types: DDR3-SDRAM, Memory, maximum: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.