GIGABYTE logo

GIGABYTE GA-970A-UD3P (rev. 2.x) AMD 970 Socket AM3 ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86809
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-970A-UD3P (rev. 2.x) AMD 970 Socket AM3 ATX:

GIGABYTE GA-970A-UD3P (rev. 2.x), AMD, Socket AM3, AMD Phenom, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-970A-UD3P (rev. 2.x) AMD 970 Socket AM3 ATX:

GIGABYTE GA-970A-UD3P (rev. 2.x). Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom. Supported memory types: DDR3-SDRAM, Memory, maximum: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.