GIGABYTE GA-945PL-S3P, Intel, LGA 775 (Socket T), 2 GB, Realtek RTL8111B, ATX, 7.1 channels
GIGABYTE GA-945PL-S3P. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 2 GB. LAN controller: Realtek RTL8111B. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 305 mm, Depth: 190 mm