GIGABYTE logo

GIGABYTE B550M DS3H motherboard AMD B550 Socket AM4 micro ATX

Data-sheet quality:
created/standardized by Icecat
Product views:
517630
Info modified on:
11 Mar 2025, 22:11:56
Short summary description GIGABYTE B550M DS3H motherboard AMD B550 Socket AM4 micro ATX:

GIGABYTE B550M DS3H, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen 4000 Series, AMD Ryzen 5000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description GIGABYTE B550M DS3H motherboard AMD B550 Socket AM4 micro ATX:

GIGABYTE B550M DS3H. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen 4000 Series, AMD Ryzen 5000 Series. Supported memory types: DDR4-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.