GIGABYTE logo

GIGABYTE A520M S2H motherboard AMD A520 Socket AM4 micro ATX

Data-sheet quality:
created/standardized by Icecat
Product views:
334569
Info modified on:
04 Nov 2024, 10:11:25
Short summary description GIGABYTE A520M S2H motherboard AMD A520 Socket AM4 micro ATX:

GIGABYTE A520M S2H, AMD, Socket AM4, AMD Ryzen 3000 Series, Socket AM4, 64 GB, DDR4-SDRAM

Long summary description GIGABYTE A520M S2H motherboard AMD A520 Socket AM4 micro ATX:

GIGABYTE A520M S2H. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Memory, maximum: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, SATA, RAID levels: 0, 1, 10. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD. BIOS type: UEFI AMI, BIOS memory size: 128 Mbit

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.