Fujitsu LIFEBOOK U904, Intel® Core™ i7, 2.1 GHz, 35.6 cm (14"), 3200 x 1800 pixels, 10 GB, 256 GB
Fujitsu LIFEBOOK U904. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 10 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro. Product colour: Red