Fujitsu logo

Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB Windows 7 Professional

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88340
Info modified on:
29 Jan 2025, 18:58:57
Short summary description Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB Windows 7 Professional:

Fujitsu LIFEBOOK T900, Intel® Core™ i7, 2.66 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 8 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB Windows 7 Professional:

Fujitsu LIFEBOOK T900. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 8 GB. Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.