Fujitsu logo

Fujitsu FUTRO S740 1.5 GHz Windows 10 IoT 575 g Black, Red J4105

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21077
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu FUTRO S740 1.5 GHz Windows 10 IoT 575 g Black, Red J4105:

Fujitsu FUTRO S740, 1.5 GHz, Intel® Celeron®, J4105, 2.5 GHz, 4 GB, DDR4-SDRAM

Long summary description Fujitsu FUTRO S740 1.5 GHz Windows 10 IoT 575 g Black, Red J4105:

Fujitsu FUTRO S740. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, Processor: J4105. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: SSD, Storage drive interface: SATA. On-board graphics card model: Intel® UHD Graphics 600, Maximum resolution: 4096 x 2160 pixels. Audio system: Realtek ALC671

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.