Fujitsu PRIMERGY RX2540 M7, 2.7 GHz, 4410T, 32 GB, DDR5-SDRAM, 0 GB, Rack (1U)
Fujitsu PRIMERGY RX2540 M7. Processor family: Intel Xeon Silver, Processor frequency: 2.7 GHz, Processor: 4410T. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 0 GB, Hard drive size: 2.5". Ethernet LAN connection. Power supply: 900 W, Redundant power supply (RPS) support. Form factor: Rack (1U)