Fujitsu ESPRIMO Q556/2, 3.4 GHz, Intel® Core™ i3, 4 GB, 256 GB, DVD Super Multi, Windows 10 Pro
Fujitsu ESPRIMO Q556/2. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-7100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC