Fujitsu ESPRIMO Q558, 2 GHz, Intel® Core™ i7, i7-9700T, 16 GB, 512 GB, Windows 10 Pro
Fujitsu ESPRIMO Q558. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor: i7-9700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Weight: 1.6 kg. Product colour: Black