Fujitsu logo

Fujitsu ESPRIMO P7935 Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30916
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO P7935 Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P7935, 3.16 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO P7935 Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P7935. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor: E8500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Card reader integrated, Optical drive: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Form factor: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.