Fujitsu LIFEBOOK P701, Intel® Core™ i5, 2.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB
Fujitsu LIFEBOOK P701. Processor family: Intel® Core™ i5, Processor: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.5 kg