Fujitsu logo

Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58593
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P2560, 2.4 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P2560. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor: E6600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive: DVD-ROM. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 300 W. Form factor: Mini Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.