Fujitsu logo

Fujitsu ESPRIMO P2540 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56296
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P2540 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC Black:

Fujitsu ESPRIMO P2540, 2.8 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO P2540 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC Black:

Fujitsu ESPRIMO P2540. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor: E7400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Form factor: Mini Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.