Fujitsu logo

Fujitsu ESPRIMO P1510 Intel® Core™ i5 4 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88720
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P1510 Intel® Core™ i5 4 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC Black:

Fujitsu ESPRIMO P1510, 2.66 GHz, Intel® Core™ i5, 4 GB, 1.02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Fujitsu ESPRIMO P1510 Intel® Core™ i5 4 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC Black:

Fujitsu ESPRIMO P1510. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Card reader integrated, Optical drive: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 220. Operating system installed: Windows 7 Home Premium. Power supply: 330 W. Form factor: Micro Tower. Product type: PC. Weight: 12 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.