Fujitsu logo

Fujitsu ESPRIMO P557 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29239
Info modified on:
17 Jun 2024, 17:16:02
Short summary description Fujitsu ESPRIMO P557 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Micro Tower PC Black:

Fujitsu ESPRIMO P557, 3.9 GHz, Intel® Core™ i3, i3-7100, 4 GB, DDR4-SDRAM, 1 TB

Long summary description Fujitsu ESPRIMO P557 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Micro Tower PC Black:

Fujitsu ESPRIMO P557. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Power supply: 280 W. Form factor: Micro Tower. Product type: PC. Weight: 7 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.