Fujitsu logo

Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9400 Intel® Core™2 Duo T7500 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38146
Info modified on:
22 Jan 2025, 05:39:02
Short summary description Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9400 Intel® Core™2 Duo T7500 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9400, Intel® Core™2 Duo, 2.2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9400 Intel® Core™2 Duo T7500 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9400. Processor family: Intel® Core™2 Duo, Processor: T7500, Processor frequency: 2.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.