Fujitsu CELSIUS M740, 3.6 GHz, Intel® Xeon® E5 v4, 32 GB, 256 GB, DVD Super Multi, Windows 7 Professional
Fujitsu CELSIUS M740. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 v4, Processor: E5-1650V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: Workstation. Weight: 18 kg. Product colour: Black