Fujitsu logo

Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45195
Info modified on:
23 Jul 2024, 20:52:16
Short summary description Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS M720, 3.6 GHz, Intel® Xeon® E5 Family, E5-1620, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS M720. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor: E5-1620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Form factor: Tower. Product type: Workstation. Weight: 18 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.