Fujitsu logo

Fujitsu CELSIUS H250 Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB NVIDIA Quadro FX 750M Windows Vista Business

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53056
Info modified on:
22 Jan 2025, 05:54:20
Short summary description Fujitsu CELSIUS H250 Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB NVIDIA Quadro FX 750M Windows Vista Business:

Fujitsu CELSIUS H250, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 120 GB

Long summary description Fujitsu CELSIUS H250 Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB NVIDIA Quadro FX 750M Windows Vista Business:

Fujitsu CELSIUS H250. Processor family: Intel® Core™2 Duo, Processor: T7500, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA Quadro FX 750M. Operating system installed: Windows Vista Business. Weight: 2.55 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.