Fujitsu LIFEBOOK E8420, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 160 GB
Fujitsu LIFEBOOK E8420. Processor family: Intel® Core™2 Duo, Processor: T8600, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Business. Weight: 2.7 kg