Fujitsu logo

Fujitsu LIFEBOOK E733 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31852
Info modified on:
22 Jan 2025, 06:16:28
Short summary description Fujitsu LIFEBOOK E733 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Grey:

Fujitsu LIFEBOOK E733, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E733 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Grey:

Fujitsu LIFEBOOK E733. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.