Fujitsu ESPRIMO E720, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 8.1 Pro
Fujitsu ESPRIMO E720. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-4570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: SFF. Product type: PC. Product colour: Black