Fujitsu ESPRIMO D7011, 2.7 GHz, Intel® Core™ i5, i5-11500, 8 GB, 256 GB, Windows 10 Pro
Fujitsu ESPRIMO D7011. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor: i5-11500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Form factor: SFF. Product type: Mini PC. Weight: 8 kg. Product colour: Black, Red