Fujitsu ESPRIMO C5731, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO C5731. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 218 W. Product type: PC. Weight: 9 kg. Product colour: Black