Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6545 Intel® Celeron® M 585 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3450 Windows Vista Home Basic

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20040
Info modified on:
30 Jan 2025, 20:05:37
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6545 Intel® Celeron® M 585 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3450 Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6545, Intel® Celeron® M, 2.16 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6545 Intel® Celeron® M 585 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3450 Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6545. Processor family: Intel® Celeron® M, Processor: 585, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: AMD Mobility Radeon HD 3450. Operating system installed: Windows Vista Home Basic. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.