Fujitsu logo

Fujitsu S26391-F3149-L234 mobile device keyboard QWERTY US English Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61529
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Fujitsu S26391-F3149-L234 mobile device keyboard QWERTY US English Black:

Fujitsu S26391-F3149-L234, QWERTY, US English, Fujitsu, Stylistic Q738, Black, Docking

Long summary description Fujitsu S26391-F3149-L234 mobile device keyboard QWERTY US English Black:

Fujitsu S26391-F3149-L234. Keyboard: QWERTY, Keyboard language: US English. Brand compatibility: Fujitsu, Compatibility: Stylistic Q738, Product colour: Black. Connectivity technology: Docking. Power source: Dock

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.